General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 62V 590MW SOD123
Zener Diode 62V 590mW ±1.94% Surface Mount SOD-123
DIODE ZENER 62V 590MW SOD123
Zener Diodes BZT52-B62/SOD123/SOD
DIODE ZENER 62V 590MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
Product Number | BZT52-B62X | 1727-BZT52-B62XCT-ND | BZT52-B62X | BZT52-B62X | 28AK6961 |
Product Name | Single Zener diodes in a SOD123 package | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
Package | SOD-123; SOD123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
RoHS Compliant | RoHS | RoHS | |||
VZ | 60.8 to 63.2 volts | 62 volts | |||
PD | 590 milliwatts |