General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two leads, supporting a wide working voltage range from 2.4 V to 75 V. The BZT52-Q series features a maximum total power dissipation of 590 mW when mounted on a PCB with a 1 cm² cathode pad, a forward voltage of up to 0.9 V at 10 mA, and a junction temperature rating of up to 150 °C. The series is qualified to AEC-Q101 and suitable for automotive applications.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.4V 590MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-B2V4-QX | 1727-BZT52-B2V4-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |