Nexperia B.V. Dual Zener diodes BZB84-B62,215

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-B62,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-B62,215
Dual Zener diodes BZB84-B62,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZB84-B62,215 - Rochester Electronics
Newburyport, MA, United States
Nexperia BZB84-B62 - Zener Diode, 62V, 2%, 0.3W, Unidirectional, TO-236AB

Nexperia BZB84-B62 - Zener Diode, 62V, 2%, 0.3W, Unidirectional, TO-236AB

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B62,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B62,215CT-ND
Zener Diode Arrays 1727-BZB84-B62,215CT-ND
DIODE ZENER ARRAY 62V SOT23

DIODE ZENER ARRAY 62V SOT23

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B62,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B62,215DKR-ND
Zener Diode Arrays 1727-BZB84-B62,215DKR-ND
DIODE ZENER ARRAY 62V SOT23

DIODE ZENER ARRAY 62V SOT23

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B62,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B62,215TR-ND
Zener Diode Arrays 1727-BZB84-B62,215TR-ND
Zener Diode Array 1 Pair Common Anode 62V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 62V 300mW ±2% TO-236AB

Supplier's Site Datasheet
Diode, Zener, 0.300W, 62V, Sot23; Zener Voltage Nom Nexperia - 75T6405 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.300W, 62V, Sot23; Zener Voltage Nom Nexperia
75T6405
Diode, Zener, 0.300W, 62V, Sot23; Zener Voltage Nom Nexperia 75T6405
DIODE, ZENER, 0.300W, 62V, SOT23; Zener Voltage Nom:62V; Diode Configuration:-; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BZB84 Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 0.300W, 62V, SOT23; Zener Voltage Nom:62V; Diode Configuration:-; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BZB84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diode Arrays Zener Diodes
Product Number BZB84-B62,215 BZB84-B62,215 1727-BZB84-B62,215CT-ND 75T6405
Product Name Dual Zener diodes Zener Diode Arrays Diode, Zener, 0.300W, 62V, Sot23; Zener Voltage Nom Nexperia
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 60.8 to 63.2 volts
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener diodes in a SOD123 package - BZT52-C43J - Nexperia B.V.
Specs
Package SOD-123; SOD123
RoHS Compliant RoHS
VZ 40 to 46 volts
View Details
5 suppliers
Single Zener diodes - BZX84J-B3V0,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F
RoHS Compliant RoHS
VZ 2.94 to 3.06 volts
View Details
5 suppliers
High-speed switching diode - BAS16J,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Single Zener diodes - NZX5V6E,133 - Nexperia B.V.
Specs
Package SOD27
RoHS Compliant RoHS
VZ 5.6 to 5.9 volts
View Details
5 suppliers