Clamp Ipp Tvs Diode Surface Mount SOT-665
Clamp Ipp Tvs Diode Surface Mount SOT-665
Clamp Ipp Tvs Diode Surface Mount SOT-665
BZA900AVL series - Quadruple low capacitance ESD suppressor SOT 5-Pin Product overview: BZA962AVL,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZA962AVL,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025697-BZA962AVL,11
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 18pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: SOT-665
STAND-OFF Voltage (Vwm): 6.2V
Power Dissipation - Pd: 6W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
TVS DIODE 6.2VWM SOT665
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-5531-6-ND | 144-BZA962AVL,115 | 1025697-BZA962AVL,115 | BZA962AVL,115 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - BZA962AVL,115 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |