Automotive qualified N-channel MOSFET with a 100 V drain-source voltage rating and a typical on-state resistance of 1.02 mΩ at 25 °C, housed in a CCPAK1212 (SOT8000A) package measuring 12 mm × 12 mm × 2.5 mm. The device supports a maximum continuous drain current of 355 A and a total power dissipation of 935 W, with an operating junction temperature range of -55 °C to 175 °C. It features a copper clip design for low thermal resistance and high current capability, gull-wing leads for high board-level reliability, and is fully compliant with AEC-Q101 requirements. The package includes an exposed drain tab for enhanced thermal performance and is suited for high-power applications including electric vehicle systems, 48 V to 12 V DC-DC converters, and battery management systems.
Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212 (SOT8000A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability.
Features and benefits
Fully automotive qualified to AEC-Q101:
Trench 12 split-gate trench technology:
CCPAK mounting base
CCPAK gull-wing leads:
CCPAK copper clip technology:
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK7A1R3-100LJ |
| Product Name | N-channel 100V, 1.3mΩ, Standard Level MOSFET in CCPAK1212 |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 100 volts |
| IDSS | 355000 milliamps |
| VGS(off) | 20 volts |