Nexperia B.V. 40 V, P-channel Trench MOSFET BUK6Y24-40PX

Description
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology AEC-Q101 qualified Applications Reverse battery protection Power management High-side load switch Motor drive
Request a Quote
Description
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology AEC-Q101 qualified Applications Reverse battery protection Power management High-side load switch Motor drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) SMD plastic package using Trench MOSFET technology, rated for a drain-source voltage of -40 V, continuous drain current of -39 A, and total power dissipation of 66 W, with a junction temperature rating of 175 °C and AEC-Q101 qualification for automotive applications such as reverse battery protection and high-side load switching.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) SMD plastic package using Trench MOSFET technology, rated for a drain-source voltage of -40 V, continuous drain current of -39 A, and total power dissipation of 66 W, with a junction temperature rating of 175 °C and AEC-Q101 qualification for automotive applications such as reverse battery protection and high-side load switching.

Suppliers

Company
Product
Description
Supplier Links
40 V, P-channel Trench MOSFET - BUK6Y24-40PX - Nexperia B.V.
Nijmegen, Netherlands
40 V, P-channel Trench MOSFET
BUK6Y24-40PX
40 V, P-channel Trench MOSFET BUK6Y24-40PX
P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection. Features and benefits High thermal power dissipation capability Suitable for thermally demanding environments due to 175 °C rating Trench MOSFET technology AEC-Q101 qualified Applications Reverse battery protection Power management High-side load switch Motor drive

P-channel enhancement mode MOSFET in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

This product has been designed and qualified to AEC-Q101 standard for use in high-performance automotive applications such as reverse battery protection.

Features and benefits

  • High thermal power dissipation capability
  • Suitable for thermally demanding environments due to 175 °C rating
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Reverse battery protection
  • Power management
  • High-side load switch
  • Motor drive
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK6Y24-40PXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6Y24-40PXCT-ND
Single FETs, MOSFETs 1727-BUK6Y24-40PXCT-ND
P-Channel 40V 39A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

P-Channel 40V 39A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6Y24-40PXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6Y24-40PXDKR-ND
Single FETs, MOSFETs 1727-BUK6Y24-40PXDKR-ND
P-Channel 40V 39A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

P-Channel 40V 39A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6Y24-40PXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6Y24-40PXTR-ND
Single FETs, MOSFETs 1727-BUK6Y24-40PXTR-ND
P-Channel 40V 39A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

P-Channel 40V 39A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1161149-BUK6Y24-40PX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1161149-BUK6Y24-40PX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1161149-BUK6Y24-40PX
Win Source Part Number: 1161149-BUK6Y24-40PX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 39A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 8.2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 66W (Ta) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-BUK6Y24-40PXCT, 1727-BUK6Y24-40PXTR, 934661894115,1727-BU K6Y24-40PXDKR Base Product Number: BUK6Y24 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1161149-BUK6Y24-40PX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 39A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 8.2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 66W (Ta)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-BUK6Y24-40PXCT,1727-BUK6Y24-40PXTR,934661894115,1727-BUK6Y24-40PXDKR
Base Product Number: BUK6Y24
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Singapore, Singapore
40V 39A MOSFET Transistor
278-BUK6Y24-40PX
40V 39A MOSFET Transistor 278-BUK6Y24-40PX
MOSFET P-CH 40V 39A LFPAK56 Product overview: BUK6Y24-40PX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6Y24-40PX can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 39A LFPAK56 Product overview: BUK6Y24-40PX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6Y24-40PX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 39A, Lfpak56 Rohs Compliant Nexperia - 71AH2537 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 39A, Lfpak56 Rohs Compliant Nexperia
71AH2537
Mosfet, P-Ch, 40V, 39A, Lfpak56 Rohs Compliant Nexperia 71AH2537
MOSFET, P-CH, 40V, 39A, LFPAK56 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 39A, LFPAK56 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6Y24-40PX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6Y24-40PX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6Y24-40PX
MOSFET P-CH 40V 39A LFPAK56

MOSFET P-CH 40V 39A LFPAK56

Supplier's Site
Single FETs, MOSFETs - BUK6Y24-40PX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6Y24-40PX
Single FETs, MOSFETs BUK6Y24-40PX
MOSFET P-CH 40V 39A LFPAK56

MOSFET P-CH 40V 39A LFPAK56

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK6Y24-40PX 1727-BUK6Y24-40PXCT-ND 1161149-BUK6Y24-40PX 278-BUK6Y24-40PX 71AH2537 BUK6Y24-40PX BUK6Y24-40PX
Product Name 40 V, P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 39A MOSFET Transistor Mosfet, P-Ch, 40V, 39A, Lfpak56 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -40 volts 40 volts 40 volts
IDSS -39000 milliamps 39000 milliamps
VGS(off) 20 volts
PD 66 milliwatts 66000 milliwatts 66 milliwatts 66000 milliwatts
Unlock Full Specs
to access all available technical data