Nexperia B.V. 40 V, N-channel Trench MOSFET BUK6D120-40EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel Trench MOSFET in a DFN2020MD-6 (SOT1220) surface-mounted plastic package, measuring 2 mm x 2 mm x 0.65 mm, rated for a drain-source voltage of 40 V and a continuous drain current of 5.7 A at 25 °C, with a maximum junction temperature of 175 °C and a drain-source on-resistance of 85 to 120 mΩ at 10 V gate-source voltage and 2.9 A drain current. The device features side wettable flanks for optical solder inspection, ESD protection exceeding 1 kV HBM (class H1C), and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

N-channel Trench MOSFET in a DFN2020MD-6 (SOT1220) surface-mounted plastic package, measuring 2 mm x 2 mm x 0.65 mm, rated for a drain-source voltage of 40 V and a continuous drain current of 5.7 A at 25 °C, with a maximum junction temperature of 175 °C and a drain-source on-resistance of 85 to 120 mΩ at 10 V gate-source voltage and 2.9 A drain current. The device features side wettable flanks for optical solder inspection, ESD protection exceeding 1 kV HBM (class H1C), and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
40 V, N-channel Trench MOSFET - BUK6D120-40EX - Nexperia B.V.
Nijmegen, Netherlands
40 V, N-channel Trench MOSFET
BUK6D120-40EX
40 V, N-channel Trench MOSFET BUK6D120-40EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C)
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
40V 2.9A 5.7A MOSFET Transistor
278-BUK6D120-40EX
40V 2.9A 5.7A MOSFET Transistor 278-BUK6D120-40EX
MOSFET N-CH 40V 2.9A/5.7A 6DFN Product overview: BUK6D120-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.9A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.9A, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D120-40EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 2.9A/5.7A 6DFN Product overview: BUK6D120-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.9A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.9A, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D120-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964447-BUK6D120-40EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964447-BUK6D120-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964447-BUK6D120-40EX
Win Source Part Number: 964447-BUK6D120-40EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta), 5.7A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 2W (Ta), 7.5W (Tc) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 113 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-8652-6,1727-865 2-1,934660744115,172 7-8652-2 Base Product Number: BUK6D120 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 964447-BUK6D120-40EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta), 5.7A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 2.9A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2W (Ta), 7.5W (Tc)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 113 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-8652-6,1727-8652-1,934660744115,1727-8652-2
Base Product Number: BUK6D120
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8652-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8652-6-ND
Single FETs, MOSFETs 1727-8652-6-ND
N-Channel 40V 2.9A (Ta), 5.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 2.9A (Ta), 5.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8652-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8652-2-ND
Single FETs, MOSFETs 1727-8652-2-ND
N-Channel 40V 2.9A (Ta), 5.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 2.9A (Ta), 5.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8652-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8652-1-ND
Single FETs, MOSFETs 1727-8652-1-ND
N-Channel 40V 2.9A (Ta), 5.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 2.9A (Ta), 5.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D120-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D120-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D120-40EX
MOSFET N-CH 40V 2.9A/5.7A 6DFN

MOSFET N-CH 40V 2.9A/5.7A 6DFN

Supplier's Site
Single FETs, MOSFETs - BUK6D120-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6D120-40EX
Single FETs, MOSFETs BUK6D120-40EX
MOSFET N-CH 40V 2.9A/5.7A 6DFN

MOSFET N-CH 40V 2.9A/5.7A 6DFN

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, 5.7A, 7.5W Rohs Compliant Nexperia - 17AH8843 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 5.7A, 7.5W Rohs Compliant Nexperia
17AH8843
Mosfet, Aec-Q101, N-Ch, 40V, 5.7A, 7.5W Rohs Compliant Nexperia 17AH8843
MOSFET, AEC-Q101, N-CH, 40V, 5.7A, 7.5W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 5.7A, 7.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK6D120-40EX 278-BUK6D120-40EX 964447-BUK6D120-40EX 1727-8652-6-ND BUK6D120-40EX BUK6D120-40EX 17AH8843
Product Name 40 V, N-channel Trench MOSFET 40V 2.9A 5.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, 5.7A, 7.5W Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 5700 milliamps 2900 milliamps
VGS(off) 20 volts
PD 7.5 milliwatts 7.5 milliwatts 2000 to 7500 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Single FETs, MOSFETs - BUK7907-40ATC,127-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-5
Transistor Grade / Operating Range Automotive
View Details
2 suppliers