The BSH205G2 is a P-channel enhancement mode Field-Effect Transistor (FET) designed for surface mounting in a compact SOT23 package. It operates with a maximum drain-source voltage of -20 V and features a low threshold voltage, making it suitable for various applications including relay drivers, high-speed line drivers, high-side load switches, and switching circuits. The device has a low on-state resistance of 120 to 170 mΩ at a gate-source voltage of -4.5 V and can handle a maximum drain current of -2.3 A under specified conditions. It is AEC-Q101 qualified, indicating its suitability for automotive applications, and has an enhanced power dissipation capability of 890 mW. The BSH205G2 is ideal for engineers looking for reliable performance in compact designs.
BSH205G2 - 20 V, P-CHANNEL TRENC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BSH205G2 |
| Product Name | Specialized ICs |