Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB143XUX

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a 50 V collector-emitter voltage rating and a 500 mA output current capability. The device includes built-in bias resistors with a ratio tolerance of ±10 %, operates up to 175 °C junction temperature, and is AEC-Q101 qualified. It reduces component count and is suited for switching loads and IC input control.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a 50 V collector-emitter voltage rating and a 500 mA output current capability. The device includes built-in bias resistors with a ratio tolerance of ±10 %, operates up to 175 °C junction temperature, and is AEC-Q101 qualified. It reduces component count and is suited for switching loads and IC input control.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB143XUX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB143XUX
50 V, 500 mA PNP resistor-equipped transistor PDTB143XUX
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD143XU

Features and benefits

  • 500 mA output current capability
  • Reduces pick and place costs
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • High temperature applications up to 175 °C

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143XUXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143XUXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143XUXTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143XUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143XUXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143XUXDKR-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143XUXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143XUXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143XUXCT-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
 - PDTB143XUX - Rochester Electronics
Newburyport, MA, United States
PDTB143XU - Small Signal Bipolar Transistor, 0.5A, 50V, PNP, SC-70

PDTB143XU - Small Signal Bipolar Transistor, 0.5A, 50V, PNP, SC-70

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTB143XUX
Bipolar Transistors - Pre-Biased PDTB143XUX
Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3105 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3105
Rf Transistor Rohs Compliant Nexperia 29AK3105
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTB143XUX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTB143XUX
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTB143XUX 1727-PDTB143XUXTR-ND PDTB143XUX PDTB143XUX 29AK3105 PDTB143XUX
Product Name 50 V, 500 mA PNP resistor-equipped transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 TO-3 SOT323; SC-70, SOT-323
Polarity PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers