Nexperia B.V. Connectors,Interconnects BCW66HR

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Transistor Type: NPN + Zener Diode (Isolated) Current - Collector (Ic) (Max): 3.12mA Voltage - Collector Emitter Breakdown (Max): 65V 60V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Transistor Type: NPN + Zener Diode (Isolated) Current - Collector (Ic) (Max): 3.12mA Voltage - Collector Emitter Breakdown (Max): 65V 60V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Transistor Type: NPN + Zener Diode (Isolated) Current - Collector (Ic) (Max): 3.12mA Voltage - Collector Emitter Breakdown (Max): 65V 60V Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA Current - Collector Cutoff (Max): 30nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Transistor Type: NPN + Zener Diode (Isolated)
Current - Collector (Ic) (Max): 3.12mA
Voltage - Collector Emitter Breakdown (Max): 65V 60V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 30nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details