BCM846BSH is a matched NPN/NPN double transistor in a 6-lead TSSOP (SOT363) surface-mount package measuring 2.1 mm x 1.25 mm x 0.95 mm. It has a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA per transistor. The device features current gain matching with a ratio of 0.95 to 1.05 and base-emitter voltage matching within 2 mV. It supports junction temperatures up to 175 °C and is designed for applications such as current mirrors and differential amplifiers. The total power dissipation per device is 400 mW at 25 °C ambient temperature.
TRANS 2NPN 65V 100MA 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BCM846BSHF-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |