Nexperia B.V. Transistor,pnp/pnp Matched,sot143B; Transistor Polarity Nexperia BCM62B

Description
TRANSISTOR,PNP/PNP MATCHED,SOT143B; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR,PNP/PNP MATCHED,SOT143B; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,pnp/pnp Matched,sot143B; Transistor Polarity Nexperia - 83R9409 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp/pnp Matched,sot143B; Transistor Polarity Nexperia
83R9409
Transistor,pnp/pnp Matched,sot143B; Transistor Polarity Nexperia 83R9409
TRANSISTOR,PNP/PNP MATCHED,SOT143B; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,PNP/PNP MATCHED,SOT143B; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:390mW; DC Current Gain hFE:290hFE; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 83R9409
Product Name Transistor,pnp/pnp Matched,sot143B; Transistor Polarity Nexperia
Transistor Type Transistor,pnp/pnp Matched,sot143B; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Transistor - 32468866 - Radwell International
Fuji Electric Corp. of America
View Details
50 V, 100 mA NPN general purpose transistor - 2PD601ARW-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers