PNP/PNP general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package, measuring 2.1 mm x 1.25 mm x 0.95 mm, with a collector-emitter voltage rating of -45 V and a collector current of -100 mA per transistor. Features include low collector capacitance, low saturation voltage, closely matched current gain, and operation up to 175 °C junction temperature. The device meets IEC 60134 absolute maximum rating standards and is intended for general-purpose switching and amplification applications.
TRANS 2PNP 45V 100MA 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BC857BSHF-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |