Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:125hFERoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 14AC8613 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |