PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC856B/AU,235 |
| Product Name | 65 V, 100 mA PNP general-purpose transistors |
| Polarity | NPN; PNP |
| Package Type | TO-236AB |
| IC(max) | -100 milliamps |
| VCEO | -65 volts |