Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC856B,185

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC856B,185 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC856B,185
65 V, 100 mA PNP general-purpose transistors BC856B,185
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BC856B,185
Product Name 65 V, 100 mA PNP general-purpose transistors
Polarity NPN; PNP
Package Type TO-236AB
IC(max) -100 milliamps
VCEO -65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7920816 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

View Details
3 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL/DG,235 - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT23; SOT23
IC(max) -500 milliamps
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SC-70
IC(max) 100 milliamps
View Details
9 suppliers