Nexperia B.V. Transistor Polarity Nexperia BC850C 235.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:420hFERoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:420hFERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Nexperia - 15AC2198 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nexperia
15AC2198
Transistor Polarity Nexperia 15AC2198
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:420hFERoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:100MHz; DC Current Gain hFE:420hFERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC2198
Product Name Transistor Polarity Nexperia
Transistor Type Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 448-AIMBG75R027M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers