NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847CQAX |
| Product Name | 45 V, 100 mA NPN general-purpose transistors |
| Polarity | NPN |
| Transistor Grade / Operating Range | Automotive |
| Package Type | SOT1215 |
| IC(max) | 100 milliamps |
| VCEO | 45 volts |