NPN general-purpose transistor in a SOT323 (SC-70) surface-mount package, rated for 45 V collector-emitter voltage and 100 mA collector current, with a DC current gain range of 200 to 450 and a transition frequency of 100 MHz. Maximum power dissipation is 200 mW at 25 °C ambient temperature, with thermal resistance of 625 K/W in free air. Junction and storage temperatures range from -65 °C to 150 °C. Compliant with IEC 60134 for limiting values. The part is not automotive qualified.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SC-70
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BC847BW/SNFTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |