NPN general-purpose transistor for surface-mount applications, available in SOT23 package with dimensions of 2.9×1.3×1.1 mm, rated for a collector-emitter voltage of 45 V and a continuous collector current of 100 mA, with a total power dissipation of 250 mW in SOT23 package. The device is AEC-Q101 qualified and features a DC current gain (hFE) grouping of 200 to 450. It is suitable for general-purpose switching and amplification.
Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz; Product Range:BC847 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC0851 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |