NPN/NPN general-purpose double transistor in a 6-lead TSSOP (SOT363) package measuring 2.1 mm x 1.25 mm x 0.95 mm, rated for 65 V collector-emitter voltage and 100 mA collector current with a maximum junction temperature of 175 °C. Features closely matched current gain, low collector capacitance, and low saturation voltage for compact switching and amplification applications. The device meets IEC 60134 for absolute maximum ratings and is intended for surface-mount assembly on FR4 PCBs.
TRANS 2NPN 65V 100MA 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BC846SHF-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |