BC846BPNH is an NPN/PNP general-purpose double transistor in a TSSOP6 (SOT363) surface-mount package measuring 2.1 mm × 1.25 mm × 0.95 mm. It has a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA per transistor, with a DC current gain of 200 to 450 at 5 V and 2 mA. The device supports a maximum junction temperature of 175 °C and a total power dissipation of 400 mW per device. It is designed for general-purpose switching and amplification applications with closely matched transistor parameters and low mutual interference.
TRANS NPN/PNP 65V 100MA 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BC846BPNHF-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |