Epitaxial medium-speed switching diode with a low leakage current encapsulated in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. The diode has a continuous reverse voltage of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. Reverse leakage current is typ. 0.2 nA at 75 V and 25°C. Reverse recovery time is typ. 0.6 µs. It is not qualified to AEC-Q101.
Epitaxial medium-speed switching diode with a low leakage current encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STANDARD 75V 200MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS716YL | 1727-BAS716YLTR-ND |
| Product Name | Low-leakage diode | Single Diodes |
| Diode Applications | Low Leakage | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IF | 200 mA |