Nexperia B.V. High-voltage switching diode BAS521-QYL

Description
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns High reverse voltage: VR ≤ 300 V Repetitive peak forward current: IFRM ≤ 1 A Ultra small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns High reverse voltage: VR ≤ 300 V Repetitive peak forward current: IFRM ≤ 1 A Ultra small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS521-QYL - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS521-QYL
High-voltage switching diode BAS521-QYL
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns High reverse voltage: VR ≤ 300 V Repetitive peak forward current: IFRM ≤ 1 A Ultra small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching

High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • High reverse voltage: VR ≤ 300 V
  • Repetitive peak forward current: IFRM ≤ 1 A
  • Ultra small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • High-voltage switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS521-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 250MA SOD523

DIODE STANDARD 300V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS521-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 250MA SOD523

DIODE STANDARD 300V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS521-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 250MA SOD523

DIODE STANDARD 300V 250MA SOD523

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS521-QYL 1727-BAS521-QYLTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
IF 250 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage dual switching diode - BAS116DY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diode, Switching, 100V, 0.215A, Sod123F; Diode Configuration Nexperia - 58T1328 - Newark, An Avnet Company
Specs
Diode Applications Switching
VF 1.25 volts
IF 215 mA
View Details