Nexperia B.V. Dual supply translating buffer AXP1T34GXH

Description
The AXP1T34 is a single bit, dual supply translating buffer. It features one input (A), an output (Y) and dual supply pins (VCCI and VCCO). Both VCCI and VCCO can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any voltage nodes specified (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result, glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s The input is referenced to VCCI and the output is referenced to VCCO. Schmitt-trigger action at the input makes the circuit tolerant of slower input rise and fall times. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. In suspend mode when either VCCI or VCCO are at GND level the output is in the high-impedance OFF-state Features and benefits Wide supply voltage range: VCCI: 0.9 V to 5.5 V VCCO: 0.9 V to 5.5 V Low input capacitance; CI = 1.5 pF (typical) Low output capacitance; CO = 3.8 pF (typical) Low dynamic power consumption; CPD = 0.4 pF at VCCI = 1.2 V (typical) Low dynamic power consumption; CPD = 11 pF at VCCO = 5 V (typical) Low static power consumption; ICCI = 0.1 µA (25 °C maximum) Low static power consumption; ICCO = 1.0 µA (25 °C maximum) High noise immunity Complies with JEDEC standard: JESD8-12 (1.1 V to 1.3 V; A input) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD78D Class II Inputs accept voltages up to 5.5 V Low noise overshoot and undershoot < 10% of VCCO IOFF circuitry provides partial power-down mode operation Multiple package options Specified from −40 °C to +125 °C
Request a Quote Datasheet
Description
The AXP1T34 is a single bit, dual supply translating buffer. It features one input (A), an output (Y) and dual supply pins (VCCI and VCCO). Both VCCI and VCCO can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any voltage nodes specified (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result, glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s The input is referenced to VCCI and the output is referenced to VCCO. Schmitt-trigger action at the input makes the circuit tolerant of slower input rise and fall times. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. In suspend mode when either VCCI or VCCO are at GND level the output is in the high-impedance OFF-state Features and benefits Wide supply voltage range: VCCI: 0.9 V to 5.5 V VCCO: 0.9 V to 5.5 V Low input capacitance; CI = 1.5 pF (typical) Low output capacitance; CO = 3.8 pF (typical) Low dynamic power consumption; CPD = 0.4 pF at VCCI = 1.2 V (typical) Low dynamic power consumption; CPD = 11 pF at VCCO = 5 V (typical) Low static power consumption; ICCI = 0.1 µA (25 °C maximum) Low static power consumption; ICCO = 1.0 µA (25 °C maximum) High noise immunity Complies with JEDEC standard: JESD8-12 (1.1 V to 1.3 V; A input) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD78D Class II Inputs accept voltages up to 5.5 V Low noise overshoot and undershoot < 10% of VCCO IOFF circuitry provides partial power-down mode operation Multiple package options Specified from −40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating buffer - AXP1T34GXH - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating buffer
AXP1T34GXH
Dual supply translating buffer AXP1T34GXH
The AXP1T34 is a single bit, dual supply translating buffer. It features one input (A), an output (Y) and dual supply pins (VCCI and VCCO). Both VCCI and VCCO can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any voltage nodes specified (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result, glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s The input is referenced to VCCI and the output is referenced to VCCO. Schmitt-trigger action at the input makes the circuit tolerant of slower input rise and fall times. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. In suspend mode when either VCCI or VCCO are at GND level the output is in the high-impedance OFF-state Features and benefits Wide supply voltage range: VCCI: 0.9 V to 5.5 V VCCO: 0.9 V to 5.5 V Low input capacitance; CI = 1.5 pF (typical) Low output capacitance; CO = 3.8 pF (typical) Low dynamic power consumption; CPD = 0.4 pF at VCCI = 1.2 V (typical) Low dynamic power consumption; CPD = 11 pF at VCCO = 5 V (typical) Low static power consumption; ICCI = 0.1 µA (25 °C maximum) Low static power consumption; ICCO = 1.0 µA (25 °C maximum) High noise immunity Complies with JEDEC standard: JESD8-12 (1.1 V to 1.3 V; A input) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD78D Class II Inputs accept voltages up to 5.5 V Low noise overshoot and undershoot < 10% of VCCO IOFF circuitry provides partial power-down mode operation Multiple package options Specified from −40 °C to +125 °C

The AXP1T34 is a single bit, dual supply translating buffer. It features one input (A), an output (Y) and dual supply pins (VCCI and VCCO). Both VCCI and VCCO can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any voltage nodes specified (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result, glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s

The input is referenced to VCCI and the output is referenced to VCCO. Schmitt-trigger action at the input makes the circuit tolerant of slower input rise and fall times.

This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. In suspend mode when either VCCI or VCCO are at GND level the output is in the high-impedance OFF-state

Features and benefits

  • Wide supply voltage range:
    • VCCI: 0.9 V to 5.5 V
    • VCCO: 0.9 V to 5.5 V
  • Low input capacitance; CI = 1.5 pF (typical)
  • Low output capacitance; CO = 3.8 pF (typical)
  • Low dynamic power consumption; CPD = 0.4 pF at VCCI = 1.2 V (typical)
  • Low dynamic power consumption; CPD = 11 pF at VCCO = 5 V (typical)
  • Low static power consumption; ICCI = 0.1 µA (25 °C maximum)
  • Low static power consumption; ICCO = 1.0 µA (25 °C maximum)
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-12 (1.1 V to 1.3 V; A input)
    • JESD8-11 (1.4 V to 1.6 V)
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD12-6 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD78D Class II
  • Inputs accept voltages up to 5.5 V
  • Low noise overshoot and undershoot < 10% of VCCO
  • IOFF circuitry provides partial power-down mode operation
  • Multiple package options
  • Specified from −40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number AXP1T34GXH
Product Name Dual supply translating buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHCT1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
 - 74ABT245D,602 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SO20
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74ALVC244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers