Nexperia B.V. Quad 2-input AND gate 74VHC08BQ/GX

Description
The 74VHC08; 74VHCT08 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard JESD7-A. The 74VHC08; 74VHCT08 provide the quad 2-input AND function. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Input levels: The 74VHC08 operates with CMOS logic levels The 74VHCT08 operates with TTL logic levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74VHC08; 74VHCT08 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard JESD7-A. The 74VHC08; 74VHCT08 provide the quad 2-input AND function. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Input levels: The 74VHC08 operates with CMOS logic levels The 74VHCT08 operates with TTL logic levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74VHC08BQ/GX - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74VHC08BQ/GX
Quad 2-input AND gate 74VHC08BQ/GX
The 74VHC08; 74VHCT08 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard JESD7-A. The 74VHC08; 74VHCT08 provide the quad 2-input AND function. Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Input levels: The 74VHC08 operates with CMOS logic levels The 74VHCT08 operates with TTL logic levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74VHC08; 74VHCT08 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard JESD7-A.

The 74VHC08; 74VHCT08 provide the quad 2-input AND function.

Features and benefits

  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Inputs accepts voltages higher than VCC
  • Input levels:
    • The 74VHC08 operates with CMOS logic levels
    • The 74VHCT08 operates with TTL logic levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Gates
Product Number 74VHC08BQ/GX
Product Name Quad 2-input AND gate
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHCT3G14DP,125 - 1007595-74AHCT3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Quad 2-input AND gate - 74AHC08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers