Nexperia B.V. 3.6V Interface Transceiver IC 74LVT245DB,112

Description
IC TXRX NON-INVERT 3.6V 20SSOP Product overview: 74LVT245DB,112 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT245DB,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX NON-INVERT 3.6V 20SSOP Product overview: 74LVT245DB,112 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT245DB,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LVT245DB,112
3.6V Interface Transceiver IC 704-74LVT245DB,112
IC TXRX NON-INVERT 3.6V 20SSOP Product overview: 74LVT245DB,112 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT245DB,112 can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 3.6V 20SSOP Product overview: 74LVT245DB,112 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT245DB,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVT245DB,112 - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVT Series, 1-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, LVT Series, 1-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74LVT245DB,112 74LVT245DB,112
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 2.7V ~ 3.6V
Pd 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3209-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details