Nexperia B.V. 3.3 V octal buffer/line driver; 3-state 74LVT244BD,112

Description
The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OE and 2OE), each controlling four of the 3-state outputs. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. Features and benefits Octal bus interface 3-state buffers Speed upgrade of 74LVT244A Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs No bus current loading when output is tied to 5 V bus Power-up 3-state Live insertion and extraction permitted IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OE and 2OE), each controlling four of the 3-state outputs. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. Features and benefits Octal bus interface 3-state buffers Speed upgrade of 74LVT244A Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs No bus current loading when output is tied to 5 V bus Power-up 3-state Live insertion and extraction permitted IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V octal buffer/line driver; 3-state - 74LVT244BD,112 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V octal buffer/line driver; 3-state
74LVT244BD,112
3.3 V octal buffer/line driver; 3-state 74LVT244BD,112
The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OE and 2OE), each controlling four of the 3-state outputs. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. Features and benefits Octal bus interface 3-state buffers Speed upgrade of 74LVT244A Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs No bus current loading when output is tied to 5 V bus Power-up 3-state Live insertion and extraction permitted IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OE and 2OE), each controlling four of the 3-state outputs. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs.

Features and benefits

  • Octal bus interface
  • 3-state buffers
  • Speed upgrade of 74LVT244A
  • Wide supply voltage range from 2.7 to 3.6 V
  • BiCMOS high speed and output drive
  • Output capability: +64 mA and -32 mA
  • Direct interface with TTL levels
  • Overvoltage tolerant inputs to 5.5 V
  • Input and output interface capability to systems at 5 V supply
  • Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs
  • No bus current loading when output is tied to 5 V bus
  • Power-up 3-state
  • Live insertion and extraction permitted
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 500 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74LVT244BD,112
Product Name 3.3 V octal buffer/line driver; 3-state
Technology TTL
Unlock Full Specs
to access all available technical data

Similar Products

16-bit buffer/line driver with 30 Ohm termination resistor; 3-state - 74ALVCH162244DGG,1 - Nexperia B.V.
Specs
Technology LVTTL
Device Type Buffer
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; Other; 1.2 - 3.6
View Details
Inverting Schmitt trigger - 74AHCT1G14GW,165 - Nexperia B.V.
Specs
Technology TTL
Supply Voltage 5V; Other; 4.5 - 5.5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Package Type SOT8065-1
View Details
Inverter - 74AHC3G04DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1
View Details