Nexperia B.V. 3.3 V octal buffer/line driver; 3-state 74LVT241BQ,115

Description
The 74LVT241 high-performance BiCMOS device combines low static and dynamic power dissipation with high speed and high output drive. This device is an octal buffer that is ideal for driving bus lines. The device features two output enables (1OE, 2OE), each controlling four of the 3-state outputs. Features and benefits 3-state buffers Octal bus interface Input and output interface capability to systems at 5 V supply TTL input and output switching levels Output capability: +64 mA/-32 mA Latch-up protection exceeds 500 mA per JESD78 class II level A Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs Live insertion/extraction permitted Power-up 3-state No bus current loading when output is tied to 5 V bus ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The 74LVT241 high-performance BiCMOS device combines low static and dynamic power dissipation with high speed and high output drive. This device is an octal buffer that is ideal for driving bus lines. The device features two output enables (1OE, 2OE), each controlling four of the 3-state outputs. Features and benefits 3-state buffers Octal bus interface Input and output interface capability to systems at 5 V supply TTL input and output switching levels Output capability: +64 mA/-32 mA Latch-up protection exceeds 500 mA per JESD78 class II level A Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs Live insertion/extraction permitted Power-up 3-state No bus current loading when output is tied to 5 V bus ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V octal buffer/line driver; 3-state - 74LVT241BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V octal buffer/line driver; 3-state
74LVT241BQ,115
3.3 V octal buffer/line driver; 3-state 74LVT241BQ,115
The 74LVT241 high-performance BiCMOS device combines low static and dynamic power dissipation with high speed and high output drive. This device is an octal buffer that is ideal for driving bus lines. The device features two output enables (1OE, 2OE), each controlling four of the 3-state outputs. Features and benefits 3-state buffers Octal bus interface Input and output interface capability to systems at 5 V supply TTL input and output switching levels Output capability: +64 mA/-32 mA Latch-up protection exceeds 500 mA per JESD78 class II level A Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs Live insertion/extraction permitted Power-up 3-state No bus current loading when output is tied to 5 V bus ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74LVT241 high-performance BiCMOS device combines low static and dynamic power dissipation with high speed and high output drive.

This device is an octal buffer that is ideal for driving bus lines. The device features two output enables (1OE, 2OE), each controlling four of the 3-state outputs.

Features and benefits

  • 3-state buffers
  • Octal bus interface
  • Input and output interface capability to systems at 5 V supply
  • TTL input and output switching levels
  • Output capability: +64 mA/-32 mA
  • Latch-up protection exceeds 500 mA per JESD78 class II level A
  • Bus-hold data inputs eliminate the need for external pull-up resistors for unused inputs
  • Live insertion/extraction permitted
  • Power-up 3-state
  • No bus current loading when output is tied to 5 V bus
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74LVT241BQ,115
Product Name 3.3 V octal buffer/line driver; 3-state
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Low-power inverter - 74AUP1G04GX,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Inverting Schmitt trigger - 74AHC1G14GW-Q100,1 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Dual buffer/line driver; 3-state - 74AHCT2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers