IC FF D-TYPE DUAL 8BIT 56VFBGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 74LVT16374AEV/G,55 | 74LVT16374AEV/G,55 |
| Product Name | Logic - Flip Flops | Flip Flops |
| fMAX | 150 MHz | |
| Low-level Output Current (Sink) | 64 mA | |
| High-level Output Current (Source) | 32 mA | |
| Flip-Flop Type | D |