Nexperia B.V. Flip Flops 74LVT16374AEV/G:55

Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet
Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVT16374AEV/G:55 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet
Logic - Flip Flops - 74LVT16374AEV/G:55 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVT16374AEV/G:55
Logic - Flip Flops 74LVT16374AEV/G:55
IC FF D-TYPE DUAL 8BIT 56VFBGA

IC FF D-TYPE DUAL 8BIT 56VFBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74LVT16374AEV/G:55 74LVT16374AEV/G:55
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFBGA; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5470FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74ALVCH16823DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACQ374PC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details