Nexperia B.V. 3.3 V Hex inverter 74LVT04D,118

Description
The 74LVT04 is a hex inverter. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.7 to 3.6 V Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Description
The 74LVT04 is a hex inverter. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.7 to 3.6 V Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVT04D is a 3.3 V hex inverter in an SO14 package with a body width of 3.9 mm. It operates over a supply voltage range of 2.7 V to 3.6 V and features overvoltage-tolerant inputs up to 5.5 V. The device includes I\(_{OFF}\) circuitry for partial power-down operation, power-up 3-state functionality, and direct TTL level interfacing. It supports a temperature range of -40 °C to +85 °C, meets JESD8C and JEDEC standards, and complies with ESD protection ratings of HBM > 2000 V and CDM > 1000 V. Latch-up performance exceeds 500 mA per JESD 78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74LVT04D is a 3.3 V hex inverter in an SO14 package with a body width of 3.9 mm. It operates over a supply voltage range of 2.7 V to 3.6 V and features overvoltage-tolerant inputs up to 5.5 V. The device includes I\(_{OFF}\) circuitry for partial power-down operation, power-up 3-state functionality, and direct TTL level interfacing. It supports a temperature range of -40 °C to +85 °C, meets JESD8C and JEDEC standards, and complies with ESD protection ratings of HBM > 2000 V and CDM > 1000 V. Latch-up performance exceeds 500 mA per JESD 78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
3.3 V Hex inverter - 74LVT04D,118 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V Hex inverter
74LVT04D,118
3.3 V Hex inverter 74LVT04D,118
The 74LVT04 is a hex inverter. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.7 to 3.6 V Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74LVT04 is a hex inverter. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.7 to 3.6 V
  • Overvoltage tolerant inputs to 5.5 V
  • BiCMOS high speed and output drive
  • Direct interface with TTL levels
  • No bus current loading when output is tied to 5 V bus
  • Power-up 3-state
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 500 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74LVT04D,118
Product Name 3.3 V Hex inverter
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triple unbuffered inverter - 74AHC3GU04DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Octal buffer/line driver; 3-state - 74ALVC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GW-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14PW-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details