Nexperia B.V. Dual supply translating transceiver; 3-state 74LVCH2T45GT,115

Description
The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state. Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 5.5 V VCC(B): 1.2 V to 5.5 V High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Maximum data rates: 420 Mbps (3.3 V to 5.0 V translation) 210 Mbps (translate to 3.3 V)) 140 Mbps (translate to 2.5 V) 75 Mbps (translate to 1.8 V) 60 Mbps (translate to 1.5 V) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II ±24 mA output drive (VCC = 3.0 V) Inputs accept voltages up to 5.5 V Low power consumption: 16 μA maximum ICC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state. Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 5.5 V VCC(B): 1.2 V to 5.5 V High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Maximum data rates: 420 Mbps (3.3 V to 5.0 V translation) 210 Mbps (translate to 3.3 V)) 140 Mbps (translate to 2.5 V) 75 Mbps (translate to 1.8 V) 60 Mbps (translate to 1.5 V) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II ±24 mA output drive (VCC = 3.0 V) Inputs accept voltages up to 5.5 V Low power consumption: 16 μA maximum ICC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVCH2T45GT is a dual bit, dual supply translating transceiver with 3-state outputs for bidirectional level translation between logic nodes from 1.2 V to 5.5 V. It features two 2-bit ports, a directional control input, and active bus hold on data inputs. The device operates from -40 °C to +125 °C and is packaged in an XSON8 case with an 1 × 1.95 × 0.5 mm body. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, supports maximum data rates up to 420 Mbps for 3.3 V to 5.0 V translation, and includes I_OFF circuitry for partial power-down operation. Input pins tolerate up to 5.5 V, output drive is ±24 mA at V_CC = 3.0 V, and static current consumption is 16 μA maximum. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 3A (≥4000 V HBM) and JS-002 Class C3 (≥1000 V CDM).

Datasheet Summary
Powered by GS/AI

The 74LVCH2T45GT is a dual bit, dual supply translating transceiver with 3-state outputs for bidirectional level translation between logic nodes from 1.2 V to 5.5 V. It features two 2-bit ports, a directional control input, and active bus hold on data inputs. The device operates from -40 °C to +125 °C and is packaged in an XSON8 case with an 1 × 1.95 × 0.5 mm body. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, supports maximum data rates up to 420 Mbps for 3.3 V to 5.0 V translation, and includes I_OFF circuitry for partial power-down operation. Input pins tolerate up to 5.5 V, output drive is ±24 mA at V_CC = 3.0 V, and static current consumption is 16 μA maximum. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 3A (≥4000 V HBM) and JS-002 Class C3 (≥1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; 3-state - 74LVCH2T45GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; 3-state
74LVCH2T45GT,115
Dual supply translating transceiver; 3-state 74LVCH2T45GT,115
The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state. Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 5.5 V VCC(B): 1.2 V to 5.5 V High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Maximum data rates: 420 Mbps (3.3 V to 5.0 V translation) 210 Mbps (translate to 3.3 V)) 140 Mbps (translate to 2.5 V) 75 Mbps (translate to 1.8 V) 60 Mbps (translate to 1.5 V) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II ±24 mA output drive (VCC = 3.0 V) Inputs accept voltages up to 5.5 V Low power consumption: 16 μA maximum ICC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA.

The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state.

Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 5.5 V
    • VCC(B): 1.2 V to 5.5 V
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • Maximum data rates:
    • 420 Mbps (3.3 V to 5.0 V translation)
    • 210 Mbps (translate to 3.3 V))
    • 140 Mbps (translate to 2.5 V)
    • 75 Mbps (translate to 1.8 V)
    • 60 Mbps (translate to 1.5 V)
  • Suspend mode
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • ±24 mA output drive (VCC = 3.0 V)
  • Inputs accept voltages up to 5.5 V
  • Low power consumption: 16 μA maximum ICC
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Automotive Dual Interface Transceiver IC
732-74LVCH2T45GT,115
Automotive Dual Interface Transceiver IC 732-74LVCH2T45GT,115
Dual Supply Bus Transceiver, 2-Bit, 8-Pin, Automotive Product overview: 74LVCH2T45GT,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVCH2T45GT,115 can be used for catalog matching and distributor lookup.

Dual Supply Bus Transceiver, 2-Bit, 8-Pin, Automotive Product overview: 74LVCH2T45GT,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVCH2T45GT,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74LVCH2T45GT,115 732-74LVCH2T45GT,115
Product Name Dual supply translating transceiver; 3-state Automotive Dual Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74AHCT04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Triple inverting Schmitt trigger - 74AHCT3G14DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex inverting Schmitt trigger - 74AHCT14BQ-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details