Nexperia B.V. Dual supply translating transceiver; 3-state 74LVCH2T45DC,125

Description
The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state. Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 5.5 V VCC(B): 1.2 V to 5.5 V High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Maximum data rates: 420 Mbps (3.3 V to 5.0 V translation) 210 Mbps (translate to 3.3 V)) 140 Mbps (translate to 2.5 V) 75 Mbps (translate to 1.8 V) 60 Mbps (translate to 1.5 V) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II ±24 mA output drive (VCC = 3.0 V) Inputs accept voltages up to 5.5 V Low power consumption: 16 μA maximum ICC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state. Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 5.5 V VCC(B): 1.2 V to 5.5 V High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Maximum data rates: 420 Mbps (3.3 V to 5.0 V translation) 210 Mbps (translate to 3.3 V)) 140 Mbps (translate to 2.5 V) 75 Mbps (translate to 1.8 V) 60 Mbps (translate to 1.5 V) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II ±24 mA output drive (VCC = 3.0 V) Inputs accept voltages up to 5.5 V Low power consumption: 16 μA maximum ICC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVCH2T45DC is a dual bit, dual supply translating transceiver with 3-state outputs for bidirectional level translation between 1.2 V and 5.5 V logic levels. It is housed in a VSSOP8 package with a body width of 2.3 mm. The device features active bus hold circuitry, supports suspend mode with high-impedance outputs when either supply is at GND, and complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36. Maximum data rates include 420 Mbps for 3.3 V to 5.0 V translation and 60 Mbps for 1.5 V translation. It offers ±24 mA output drive at VCC = 3.0 V, I_OFF circuitry for partial power-down, and ESD protection exceeding 4000 V HBM and 1000 V CDM. The device is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74LVCH2T45DC is a dual bit, dual supply translating transceiver with 3-state outputs for bidirectional level translation between 1.2 V and 5.5 V logic levels. It is housed in a VSSOP8 package with a body width of 2.3 mm. The device features active bus hold circuitry, supports suspend mode with high-impedance outputs when either supply is at GND, and complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36. Maximum data rates include 420 Mbps for 3.3 V to 5.0 V translation and 60 Mbps for 1.5 V translation. It offers ±24 mA output drive at VCC = 3.0 V, I_OFF circuitry for partial power-down, and ESD protection exceeding 4000 V HBM and 1000 V CDM. The device is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; 3-state - 74LVCH2T45DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; 3-state
74LVCH2T45DC,125
Dual supply translating transceiver; 3-state 74LVCH2T45DC,125
The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state. Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 5.5 V VCC(B): 1.2 V to 5.5 V High noise immunity Complies with JEDEC standards: JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) Maximum data rates: 420 Mbps (3.3 V to 5.0 V translation) 210 Mbps (translate to 3.3 V)) 140 Mbps (translate to 2.5 V) 75 Mbps (translate to 1.8 V) 60 Mbps (translate to 1.5 V) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II ±24 mA output drive (VCC = 3.0 V) Inputs accept voltages up to 5.5 V Low power consumption: 16 μA maximum ICC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2T45; 74LVCH2T45 are dual bit, dual supply translating transceivers with 3-state outputs that enable bidirectional level translation. They feature two 2-bits input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 1.2 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA.

The devices are fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A port and B port are in the high-impedance OFF-state.

Active bus hold circuitry in the 74LVCH2T45 holds unused or floating data inputs at a valid logic level.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 5.5 V
    • VCC(B): 1.2 V to 5.5 V
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • Maximum data rates:
    • 420 Mbps (3.3 V to 5.0 V translation)
    • 210 Mbps (translate to 3.3 V))
    • 140 Mbps (translate to 2.5 V)
    • 75 Mbps (translate to 1.8 V)
    • 60 Mbps (translate to 1.5 V)
  • Suspend mode
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • ±24 mA output drive (VCC = 3.0 V)
  • Inputs accept voltages up to 5.5 V
  • Low power consumption: 16 μA maximum ICC
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Dual 5.5V SSOP Interface Transceiver IC - 732-74LVCH2T45DC,125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5V SSOP Interface Transceiver IC
732-74LVCH2T45DC,125
Dual 5.5V SSOP Interface Transceiver IC 732-74LVCH2T45DC,125
2-Bit Dual Supply Bus Transceiver, 1.2-5.5V, 8-Pin SSOP Product overview: 74LVCH2T45DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVCH2T45DC,125 can be used for catalog matching and distributor lookup.

2-Bit Dual Supply Bus Transceiver, 1.2-5.5V, 8-Pin SSOP Product overview: 74LVCH2T45DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVCH2T45DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74LVCH2T45DC,125 732-74LVCH2T45DC,125
Product Name Dual supply translating transceiver; 3-state Dual 5.5V SSOP Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Single Schmitt trigger buffer - 74AHCT1G17GWH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Hex inverter - 74ABT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 85 C (185 F)
View Details
2 suppliers
20BIT Interface Transceiver IC - 725-74ALVC162836ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHC244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers