The 74LVCH245ABQ-Q100 is an 8-bit bus transceiver with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive use. It operates from -40 °C to +125 °C and supports a supply voltage range of 1.2 V to 3.6 V, with 5 V tolerant inputs and outputs. The device includes bus hold on all data inputs and I<sub>OFF</sub> circuitry for partial power-down operation. It is packaged in a DHVQFN20 with side-wettable flanks, measuring 2.5 × 4.5 × 0.85 mm. Inputs feature Schmitt-trigger action for tolerance to slow rise and fall times, and the device complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. ESD protection exceeds 2000 V for HBM and 1000 V for CDM.
The 74LVC245A-Q100; 74LVCH245A-Q100 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.
Features and benefits
74LVC245A-Q100; 74LVCH245A-Q100 - Octal bus transceiver; 3-state QFN 20-Pin Product overview: 74LVCH245ABQ-Q100X from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH245ABQ-Q10
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74LVCH245ABQ-Q100X | 704-74LVCH245ABQ-Q100X |
| Product Name | Octal bus transceiver; 3-state | QFN Interface Transceiver IC |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | |
| Supply Voltage | Other; +6.5 |