The 74LVC823AD is a 9-bit D-type flip-flop designed for bus-oriented applications, featuring a common clock input, clock enable, and master reset. It operates with positive edge-triggering and has 3-state outputs, allowing for flexible data handling. The device supports input voltages from both 3.3 V and 5 V, making it suitable for mixed-voltage environments, and can tolerate output voltages up to 5.5 V when disabled. It complies with various JEDEC standards and offers low power consumption typical of CMOS technology. The operating temperature range is specified from -40 °C to +125 °C, ensuring reliability in diverse conditions. The product is available in a 24-lead SOIC package, making it compact for integration into various designs.
IC FF D-TYPE SNGL 9BIT 24SO
IC FF D-TYPE SNGL 9BIT 24SO
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC823AD,118 | 74LVC823AD,118 | 74LVC823AD,118 |
| Product Name | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| fMAX | 200 MHz | ||
| Low-level Output Current (Sink) | 24 mA | ||
| High-level Output Current (Source) | 24 mA | ||
| Flip-Flop Type | D |