The 74LVC4245AD is an octal dual supply translating transceiver with 3-state bus-compatible outputs, designed for interfacing between 3 V and 5 V buses. It is packaged in an SO24 plastic small outline package with a body width of 7.5 mm. The device operates with a supply voltage range of 1.5 V to 3.6 V on the 3 V side and 1.5 V to 5.5 V on the 5 V side, and is specified for operation from -40 °C to +125 °C. Inputs and outputs are 5 V tolerant, and Schmitt-trigger action on all inputs accommodates slow signal transitions. The transceiver complies with JEDEC standards JESD8B and JESD36, and meets JESD78 Class 1 latch-up performance. ESD protection exceeds 2000 V HBM and 1000 V CDM.
74LVC4245A - Octal dual supply translating transceiver; 3-state SOP 24-Pin Product overview: 74LVC4245AD,112 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVC4245AD,112 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 732-74LVC4245AD,112 |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |