Nexperia B.V. Octal dual supply translating transceiver; 3-state 74LVC4245ABQ,118

Description
The 74LVC4245A is an octal dual supply translating transceiver featuring 3-state bus compatible outputs in both send and receive directions. It is designed to interface between a 3 V and 5 V bus in a mixed 3 V and 5 V supply environment. The device features an output enable input (OE) and a send/receive input (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state, effectively isolating the buses. In suspend mode, when either supply is zero, there is no current path between supplies. VCCA ≥ VCCB, except in suspend mode. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs/outputs, for interfacing with 5 V logic Wide supply voltage range: 3 V bus (VCC(B)): 1.5 V to 3.6 V 5 V bus (VCC(A)): 1.5 V to 5.5 V CMOS low-power consumption TTL interface capability at 3.3 V Overvoltage tolerant control inputs to 5.5 V High-impedance when VCC(A) = 0 V Complies with JEDEC standard no. JESD8B/JESD36 Latch-up performance meets requirements of JESD78 Class 1 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC4245A is an octal dual supply translating transceiver featuring 3-state bus compatible outputs in both send and receive directions. It is designed to interface between a 3 V and 5 V bus in a mixed 3 V and 5 V supply environment. The device features an output enable input (OE) and a send/receive input (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state, effectively isolating the buses. In suspend mode, when either supply is zero, there is no current path between supplies. VCCA ≥ VCCB, except in suspend mode. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs/outputs, for interfacing with 5 V logic Wide supply voltage range: 3 V bus (VCC(B)): 1.5 V to 3.6 V 5 V bus (VCC(A)): 1.5 V to 5.5 V CMOS low-power consumption TTL interface capability at 3.3 V Overvoltage tolerant control inputs to 5.5 V High-impedance when VCC(A) = 0 V Complies with JEDEC standard no. JESD8B/JESD36 Latch-up performance meets requirements of JESD78 Class 1 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC4245ABQ is an octal dual supply translating transceiver with 3-state bus-compatible outputs, designed to interface between 3 V and 5 V buses in mixed-voltage environments. It features an output enable (OE) and direction control (DIR) input, with Schmitt-trigger inputs for noise immunity. The device operates with a 3 V bus supply (VCC(B)) from 1.5 V to 3.6 V and a 5 V bus supply (VCC(A)) from 1.5 V to 5.5 V, and is tolerant of 5.5 V on control inputs. It is housed in a DHVQFN24 package with dimensions of 3.5 × 5.5 × 0.85 mm. The part supports a temperature range of -40 °C to +125 °C, meets JESD78 Class 1 latch-up requirements, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. Outputs go to high impedance when VCC(A) is 0 V.

Datasheet Summary
Powered by GS/AI

The 74LVC4245ABQ is an octal dual supply translating transceiver with 3-state bus-compatible outputs, designed to interface between 3 V and 5 V buses in mixed-voltage environments. It features an output enable (OE) and direction control (DIR) input, with Schmitt-trigger inputs for noise immunity. The device operates with a 3 V bus supply (VCC(B)) from 1.5 V to 3.6 V and a 5 V bus supply (VCC(A)) from 1.5 V to 5.5 V, and is tolerant of 5.5 V on control inputs. It is housed in a DHVQFN24 package with dimensions of 3.5 × 5.5 × 0.85 mm. The part supports a temperature range of -40 °C to +125 °C, meets JESD78 Class 1 latch-up requirements, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. Outputs go to high impedance when VCC(A) is 0 V.

Suppliers

Company
Product
Description
Supplier Links
Octal dual supply translating transceiver; 3-state - 74LVC4245ABQ,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal dual supply translating transceiver; 3-state
74LVC4245ABQ,118
Octal dual supply translating transceiver; 3-state 74LVC4245ABQ,118
The 74LVC4245A is an octal dual supply translating transceiver featuring 3-state bus compatible outputs in both send and receive directions. It is designed to interface between a 3 V and 5 V bus in a mixed 3 V and 5 V supply environment. The device features an output enable input (OE) and a send/receive input (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state, effectively isolating the buses. In suspend mode, when either supply is zero, there is no current path between supplies. VCCA ≥ VCCB, except in suspend mode. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs/outputs, for interfacing with 5 V logic Wide supply voltage range: 3 V bus (VCC(B)): 1.5 V to 3.6 V 5 V bus (VCC(A)): 1.5 V to 5.5 V CMOS low-power consumption TTL interface capability at 3.3 V Overvoltage tolerant control inputs to 5.5 V High-impedance when VCC(A) = 0 V Complies with JEDEC standard no. JESD8B/JESD36 Latch-up performance meets requirements of JESD78 Class 1 ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC4245A is an octal dual supply translating transceiver featuring 3-state bus compatible outputs in both send and receive directions. It is designed to interface between a 3 V and 5 V bus in a mixed 3 V and 5 V supply environment. The device features an output enable input (OE) and a send/receive input (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state, effectively isolating the buses. In suspend mode, when either supply is zero, there is no current path between supplies. VCCA ≥ VCCB, except in suspend mode. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • 5 V tolerant inputs/outputs, for interfacing with 5 V logic
  • Wide supply voltage range:
    • 3 V bus (VCC(B)): 1.5 V to 3.6 V
    • 5 V bus (VCC(A)): 1.5 V to 5.5 V
  • CMOS low-power consumption
  • TTL interface capability at 3.3 V
  • Overvoltage tolerant control inputs to 5.5 V
  • High-impedance when VCC(A) = 0 V
  • Complies with JEDEC standard no. JESD8B/JESD36
  • Latch-up performance meets requirements of JESD78 Class 1
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Dual QFN Interface Transceiver IC - 732-74LVC4245ABQ,118 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual QFN Interface Transceiver IC
732-74LVC4245ABQ,118
Dual QFN Interface Transceiver IC 732-74LVC4245ABQ,118
74LVC4245A - Octal dual supply translating transceiver; 3-state QFN 24-Pin Product overview: 74LVC4245ABQ,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVC4245ABQ,118 can be used for catalog matching and distributor lookup.

74LVC4245A - Octal dual supply translating transceiver; 3-state QFN 24-Pin Product overview: 74LVC4245ABQ,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74LVC4245ABQ,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74LVC4245ABQ,118 732-74LVC4245ABQ,118
Product Name Octal dual supply translating transceiver; 3-state Dual QFN Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
 - 74ABT162245ADL,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
Hex inverter - 74AHC04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details