Nexperia B.V. Triple unbuffered inverter 74LVC3GU04DC,125

Description
The 74LVC3GU04 is a triple unbuffered inverter. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive at VCC = 3.0 V CMOS low power consumption Latch-up performance exceeds 250 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Request a Quote Datasheet
Description
The 74LVC3GU04 is a triple unbuffered inverter. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive at VCC = 3.0 V CMOS low power consumption Latch-up performance exceeds 250 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple unbuffered inverter - 74LVC3GU04DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Triple unbuffered inverter
74LVC3GU04DC,125
Triple unbuffered inverter 74LVC3GU04DC,125
The 74LVC3GU04 is a triple unbuffered inverter. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive at VCC = 3.0 V CMOS low power consumption Latch-up performance exceeds 250 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C.

The 74LVC3GU04 is a triple unbuffered inverter.

Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • ±24 mA output drive at VCC = 3.0 V
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Supplier's Site Datasheet
 - 74LVC3GU04DC,125 - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8

Inverter, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC3GU04DC,125 74LVC3GU04DC,125
Product Name Triple unbuffered inverter
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Hex inverting Schmitt trigger - 74AHC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Buffer with open-drain output - 74AHC1G07GZ-Q100YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex inverting Schmitt trigger - 74AHCT14BQ-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details