Nexperia B.V. Logic Function Nexperia 74LVC3G14DP 125.

Description
Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC3G14; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes
Datasheet
Description
Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC3G14; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Nexperia - 24AC3274 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Nexperia
24AC3274
Logic Function Nexperia 24AC3274
Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC3G14; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC3G14; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 24AC3274
Product Name Logic Function Nexperia
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details