Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LVC32; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Output Current:50mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 29AC1218 |
| Product Name | Logic Function Nexperia |
| Supply Voltage | 3.6V |