Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC32245AEC,557 74LVC32245AEC,557

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009432-74LVC32245AE C,557 Packaging: Tray Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 96-LFBGA (13.5x5.5) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVCHR32245AKR; 74LVC32245AEC,551; 74LVC32245AEC; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009432-74LVC32245AE C,557 Packaging: Tray Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 96-LFBGA (13.5x5.5) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVCHR32245AKR; 74LVC32245AEC,551; 74LVC32245AEC; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC32245AEC,557 - 1009432-74LVC32245AEC,557 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC32245AEC,557
1009432-74LVC32245AEC,557
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC32245AEC,557 1009432-74LVC32245AEC,557
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009432-74LVC32245AE C,557 Packaging: Tray Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 96-LFBGA (13.5x5.5) Supply Voltage - Operating: 1.2 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVCHR32245AKR; 74LVC32245AEC,551; 74LVC32245AEC; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009432-74LVC32245AEC,557
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 96-LFBGA (13.5x5.5)
Supply Voltage - Operating: 1.2 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVCHR32245AKR; 74LVC32245AEC,551; 74LVC32245AEC;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC32245AEC,557 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVC32245AEC,557
Buffers, Drivers, Receivers, Transceivers 74LVC32245AEC,557
Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1009432-74LVC32245AEC,557 74LVC32245AEC,557
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC32245AEC,557 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details