NAND Gate IC 1 Channel 14-SO
IC GATE NAND 1CH 8-INP 14SO
NAND Gate IC 1 Channel 14-SO
Logic Gates 8-input NAND gate
IC GATE NAND 1CH 8-INP 14SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC30ADJ-ND | 74LVC30ADJ | 74LVC30ADJ | 74LVC30ADJ | 74LVC30ADJ |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 1.2V ~ 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | 3.6V | |
| Inputs | 8 | 8 | |||
| Propagation Delay | 6.3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |