Nexperia B.V. Gates and Inverters 74LVC2G86GM,125

Description
XOR (Exclusive OR) IC 2 Channel 8-XQFN (1.6x1.6)
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 2 Channel 8-XQFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-7032-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7032-2-ND
Gates and Inverters 1727-7032-2-ND
XOR (Exclusive OR) IC 2 Channel 8-XQFN (1.6x1.6)

XOR (Exclusive OR) IC 2 Channel 8-XQFN (1.6x1.6)

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G86GM,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G86GM,125
Logic - Gates and Inverters 74LVC2G86GM,125
IC GATE XOR 2CH 2-INP 8XQFN

IC GATE XOR 2CH 2-INP 8XQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G86GM,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G86GM,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G86GM,125
IC GATE XOR 2CH 2-INP 8XQFN

IC GATE XOR 2CH 2-INP 8XQFN

Supplier's Site
Gates and Inverters - 74LVC2G86GM,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G86GM,125
Gates and Inverters 74LVC2G86GM,125
XOR (Exclusive OR) IC 2 Channel 8-XQFN (1.6x1.6)

XOR (Exclusive OR) IC 2 Channel 8-XQFN (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-7032-2-ND 74LVC2G86GM,125 74LVC2G86GM,125 74LVC2G86GM,125
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2
Propagation Delay 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers