Nexperia B.V. Dual 2-input OR gate 74LVC2G32GT,115

Description
The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G32GT is a dual 2-input OR gate in an XSON8 package with no leads, measuring 1 × 1.95 × 0.5 mm. It operates from 1.65 V to 5.5 V, accepts overvoltage inputs up to 5.5 V, and features Schmitt-trigger inputs for improved noise immunity. The device supports partial power-down mode with I₏₟ circuitry and provides ±24 mA output drive at Vₜₜ = 3.0 V. It meets JESD8-7, JESD8-5, JESD8C, and JESD36 standards, and complies with ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). The part is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74LVC2G32GT is a dual 2-input OR gate in an XSON8 package with no leads, measuring 1 × 1.95 × 0.5 mm. It operates from 1.65 V to 5.5 V, accepts overvoltage inputs up to 5.5 V, and features Schmitt-trigger inputs for improved noise immunity. The device supports partial power-down mode with I₏₟ circuitry and provides ±24 mA output drive at Vₜₜ = 3.0 V. It meets JESD8-7, JESD8-5, JESD8C, and JESD36 standards, and complies with ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). The part is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74LVC2G32GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74LVC2G32GT,115
Dual 2-input OR gate 74LVC2G32GT,115
The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • 5 V tolerant outputs in the Power-down mode
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G32GT,115 - 1009408-74LVC2G32GT,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G32GT,115
1009408-74LVC2G32GT,115
Logic - Logic - Gates and Inverters - 74LVC2G32GT,115 1009408-74LVC2G32GT,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009408-74LVC2G32GT, 115 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-XSON, SOT833-1 (1.95x1) Dimension: 8-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009408-74LVC2G32GT,115
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-XSON, SOT833-1 (1.95x1)
Dimension: 8-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 74LVC2G32GT,115 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-74LVC2G32GT,115
Dual Logic IC 705-74LVC2G32GT,115
IC GATE OR 2CH 2-INP 8XSON Product overview: 74LVC2G32GT,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32GT,115 can be used for catalog matching and distributor lookup.

IC GATE OR 2CH 2-INP 8XSON Product overview: 74LVC2G32GT,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32GT,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-7023-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7023-1-ND
Gates and Inverters 1727-7023-1-ND
OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Gates and Inverters - 1727-7023-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7023-6-ND
Gates and Inverters 1727-7023-6-ND
OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Gates and Inverters - 1727-7023-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7023-2-ND
Gates and Inverters 1727-7023-2-ND
OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
IC GATE OR 2CH 2-INP 8XSON - 554-74LVC2G32GT,115 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 2CH 2-INP 8XSON
554-74LVC2G32GT,115
IC GATE OR 2CH 2-INP 8XSON 554-74LVC2G32GT,115
IC GATE OR 2CH 2-INP 8XSON

IC GATE OR 2CH 2-INP 8XSON

Supplier's Site
Logic - Gates and Inverters - 74LVC2G32GT,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G32GT,115
Logic - Gates and Inverters 74LVC2G32GT,115
IC GATE OR 2CH 2-INP 8XSON

IC GATE OR 2CH 2-INP 8XSON

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G32GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G32GT,115
Gates and Inverters 74LVC2G32GT,115
OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

OR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G32GT,115 1009408-74LVC2G32GT,115 74LVC2G32GT,115 705-74LVC2G32GT,115 1727-7023-1-ND 554-74LVC2G32GT,115 74LVC2G32GT,115 74LVC2G32GT,115
Product Name Dual 2-input OR gate Logic - Logic - Gates and Inverters - 74LVC2G32GT,115 Dual Logic IC Gates and Inverters IC GATE OR 2CH 2-INP 8XSON Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR OR OR NOT; OR OR; OR Gate
Supply Voltage +6.5 1.65 V ~ 5.5 V 1.8 V, 2.5 V, 3.3 V, 5 V 1.65V ~ 5.5V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT833-1 SOT833-1 Other; 8-XSON, SOT833-1 (1.95x1) Other; SOT833 Other; Tape & Reel (TR) Other; 8-XFDFN Other; 8-XFDFN Other; 8-XFDFN
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 1727-3997-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
2-input EXCLUSIVE-OR gate - 74AHC1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
10 suppliers