Manufacturer: Nexperia USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040590-74LVC2G32GD
Number of Inputs: 2
Number of Pins: 8
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Logic Function: OR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040590-74LVC2G32GD |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74LVC2G32GD |