Nexperia B.V. Dual 2-input OR gate 74LVC2G32DP-Q100H

Description
The 74LVC2G32-Q100 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74LVC2G32-Q100 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G32DP-Q100 is a dual 2-input OR gate designed for automotive applications, qualified to AEC-Q100 (Grade 1). It operates over a supply voltage range of 1.65 V to 5.5 V with overvoltage-tolerant inputs up to 5.5 V and supports partial power-down via I_OFF circuitry. The device is housed in a TSSOP8 package with a body width of 3 mm and is specified for operation from -40 °C to +125 °C. Schmitt-trigger inputs provide tolerance for slow rise and fall times, and the outputs deliver ±24 mA drive at V_CC = 3.0 V. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection levels of >2000 V (HBM) and >1000 V (CDM).

Datasheet Summary
Powered by GS/AI

The 74LVC2G32DP-Q100 is a dual 2-input OR gate designed for automotive applications, qualified to AEC-Q100 (Grade 1). It operates over a supply voltage range of 1.65 V to 5.5 V with overvoltage-tolerant inputs up to 5.5 V and supports partial power-down via I_OFF circuitry. The device is housed in a TSSOP8 package with a body width of 3 mm and is specified for operation from -40 °C to +125 °C. Schmitt-trigger inputs provide tolerance for slow rise and fall times, and the outputs deliver ±24 mA drive at V_CC = 3.0 V. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection levels of >2000 V (HBM) and >1000 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74LVC2G32DP-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74LVC2G32DP-Q100H
Dual 2-input OR gate 74LVC2G32DP-Q100H
The 74LVC2G32-Q100 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74LVC2G32-Q100 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • 5 V tolerant outputs in the Power-down mode
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC2G32DP-Q100HCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC2G32DP-Q100HCT-ND
Gates and Inverters 1727-74LVC2G32DP-Q100HCT-ND
IC OR 2-CIR 2-IN 8-TSSOP

IC OR 2-CIR 2-IN 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74LVC2G32DP-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC2G32DP-Q100HTR-ND
Gates and Inverters 1727-74LVC2G32DP-Q100HTR-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74LVC2G32DP-Q100HDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC2G32DP-Q100HDKR-ND
Gates and Inverters 1727-74LVC2G32DP-Q100HDKR-ND
IC OR 2-CIR 2-IN 8-TSSOP

IC OR 2-CIR 2-IN 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Logic IC
705-74LVC2G32DP-Q100H
Dual TSSOP Logic IC 705-74LVC2G32DP-Q100H
74LVC2G32-Q100 - Dual 2-input OR gate TSSOP 8-Pin Product overview: 74LVC2G32DP-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32DP-Q100 H can be used for catalog matching and distributor lookup.

74LVC2G32-Q100 - Dual 2-input OR gate TSSOP 8-Pin Product overview: 74LVC2G32DP-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32DP-Q100H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVC2G32DP-Q100H - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G32DP-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G32DP-Q100H
Gates and Inverters 74LVC2G32DP-Q100H
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G32DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G32DP-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G32DP-Q100H
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site
Logic - Gates and Inverters - 74LVC2G32DP-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G32DP-Q100H
Logic - Gates and Inverters 74LVC2G32DP-Q100H
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G32DP-Q100H 1727-74LVC2G32DP-Q100HCT-ND 705-74LVC2G32DP-Q100H 74LVC2G32DP-Q100H 74LVC2G32DP-Q100H 74LVC2G32DP-Q100H 74LVC2G32DP-Q100H
Product Name Dual 2-input OR gate Gates and Inverters Dual TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR OR OR; OR Gate OR NOT; OR
Supply Voltage +6.5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT505-2 SOT505-2 TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; SOT505 SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHCT123AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
TSSOP Logic IC - 705-74AHC1GU04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Quad 2-input OR gate - 74AHCT32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers