Nexperia B.V. Dual non-inverting Schmitt trigger with 5 V tolerant input 74LVC2G17GV-Q100H

Description
The 74LVC2G17-Q100 is a dual buffer with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low-power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD-8B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Wave and pulse shapers for highly noisy environments
Request a Quote
Description
The 74LVC2G17-Q100 is a dual buffer with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low-power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD-8B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Wave and pulse shapers for highly noisy environments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G17GV-Q100 is a dual non-inverting Schmitt trigger with 5 V tolerant inputs, packaged in an SC-74 (TSOP6) surface-mounted case with 6 leads and a body width of 1.25 mm. It operates over a supply voltage range of 1.65 V to 5.5 V and is specified for ambient temperatures from -40 °C to +125 °C. The device features overvoltage-tolerant inputs up to 5.5 V, ±24 mA output drive at Vₓₓ = 3.0 V, Iₐₐ circuitry for partial power-down operation, and complies with AEC-Q100 (Grade 1) for automotive applications.

Datasheet Summary
Powered by GS/AI

The 74LVC2G17GV-Q100 is a dual non-inverting Schmitt trigger with 5 V tolerant inputs, packaged in an SC-74 (TSOP6) surface-mounted case with 6 leads and a body width of 1.25 mm. It operates over a supply voltage range of 1.65 V to 5.5 V and is specified for ambient temperatures from -40 °C to +125 °C. The device features overvoltage-tolerant inputs up to 5.5 V, ±24 mA output drive at Vₓₓ = 3.0 V, Iₐₐ circuitry for partial power-down operation, and complies with AEC-Q100 (Grade 1) for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dual non-inverting Schmitt trigger with 5 V tolerant input - 74LVC2G17GV-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Dual non-inverting Schmitt trigger with 5 V tolerant input
74LVC2G17GV-Q100H
Dual non-inverting Schmitt trigger with 5 V tolerant input 74LVC2G17GV-Q100H
The 74LVC2G17-Q100 is a dual buffer with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low-power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD-8B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Wave and pulse shapers for highly noisy environments

The 74LVC2G17-Q100 is a dual buffer with Schmitt-trigger inputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low-power consumption
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD-8B/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Wave and pulse shapers for highly noisy environments
Supplier's Site Datasheet
Singapore, Singapore
Dual 5 V Interface Transceiver IC
704-74LVC2G17GV-Q100H
Dual 5 V Interface Transceiver IC 704-74LVC2G17GV-Q100H
74LVC2G17-Q100 - Dual non-inverting Schmitt trigger with 5 V tolerant input TSOP 6-Pin Product overview: 74LVC2G17GV-Q100H from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5 V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G17GV-Q100 H can be used for catalog matching and distributor lookup.

74LVC2G17-Q100 - Dual non-inverting Schmitt trigger with 5 V tolerant input TSOP 6-Pin Product overview: 74LVC2G17GV-Q100H from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5 V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC2G17GV-Q100H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74LVC2G17GV-Q100H 704-74LVC2G17GV-Q100H
Product Name Dual non-inverting Schmitt trigger with 5 V tolerant input Dual 5 V Interface Transceiver IC
Features RoHS
Supply Voltage Other; +6.5
Operating Temperature 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHCT126BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Hex inverter - 74ALVC04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
 - 74ABT162244DL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers