Inverter IC 2 Channel 6-XSON, SOT1202 (1x1)
Inverter IC 2 Channel 6-XSON, SOT1202 (1x1)
Inverter IC 2 Channel 6-XSON, SOT1202 (1x1)
IC INVERTER 2CH 2-INP 6XSON Product overview: 74LVC2G04GS-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04GS-Q100
Win Source Part Number: 1258191-74LVC2G04GS-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-XSON, SOT1202 (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935690676125,1727-86
Base Product Number: 74LVC2G04
IC INVERTER 2CH 2-INP 6XSON
Inverter IC 2 Channel 6-XSON, SOT1202 (1x1)
IC INVERTER 2CH 2-INP 6XSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-8615-6-ND | 705-74LVC2G04GS-Q100H | 1258191-74LVC2G04GS-Q100H | 74LVC2G04GS-Q100H | 74LVC2G04GS-Q100H | 74LVC2G04GS-Q100H |
| Product Name | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.8 ns | 3.8 ns | 3.8 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |