Nexperia B.V. Dual inverter 74LVC2G04GN,132

Description
The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C.
Request a Quote
Description
The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G04GN is a dual inverter in an XSON6 package with a body size of 0.9 × 1.0 × 0.35 mm, designed for operation from −40 °C to +125 °C. It supports a supply voltage range of 1.65 V to 5.5 V, has overvoltage-tolerant inputs up to 5.5 V, and features Schmitt-trigger inputs for noise immunity and slow edge-rate tolerance. Output drive is ±24 mA at V<sub>CC</sub> = 3.0 V. The device includes I<sub>OFF</sub> circuitry for partial power-down operation, complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection standards HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Datasheet Summary
Powered by GS/AI

The 74LVC2G04GN is a dual inverter in an XSON6 package with a body size of 0.9 × 1.0 × 0.35 mm, designed for operation from −40 °C to +125 °C. It supports a supply voltage range of 1.65 V to 5.5 V, has overvoltage-tolerant inputs up to 5.5 V, and features Schmitt-trigger inputs for noise immunity and slow edge-rate tolerance. Output drive is ±24 mA at V<sub>CC</sub> = 3.0 V. The device includes I<sub>OFF</sub> circuitry for partial power-down operation, complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection standards HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Suppliers

Company
Product
Description
Supplier Links
Dual inverter - 74LVC2G04GN,132 - Nexperia B.V.
Nijmegen, Netherlands
Dual inverter
74LVC2G04GN,132
Dual inverter 74LVC2G04GN,132
The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C.

The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.6 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C.
Supplier's Site Datasheet
 - 74LVC2G04GN,132 - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Inverter, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC2G04GN,132 74LVC2G04GN,132
Product Name Dual inverter
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ALVC04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Inverter - 74AHCT1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
 - 74ALVT16821DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details